EN
  • EN
  • DE

S29JL064J60TFI00

Part No S29JL064J60TFI00
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836330-S29JL064J60TFI00
Ultra Librarian 3D Model Ultra Librarian S29JL064J60TFI00 CAD Model

Description

The S29JL064J60TFI00 is a 64-Mbit NOR Flash memory device from Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). This device is designed for embedded systems requiring reliable, non-volatile storage. It offers fast read access times and efficient power consumption, making it suitable for a wide range of applications demanding both performance and energy efficiency.

Applications

  • Embedded Systems
  • Networking Equipment
  • Industrial Automation
  • Automotive Electronics
  • Consumer Electronics

Features

  • 64-Mbit (8 MByte) memory density
  • NOR Flash Technology
  • 60ns read access time
  • Sector Erase Architecture
  • Top Boot sector configuration
  • Operating Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C
  • Package: 56-Pin TSOP

Benefits

  • Fast read access enables quick boot-up and code execution.
  • High density allows for storing a significant amount of code and data.
  • Low power consumption extends battery life in portable devices.
  • Sector Erase Architecture provides flexible memory management.
  • Robust design ensures data reliability in harsh operating conditions.

Technical Specifications

The S29JL064J60TFI00 operates at a voltage of 3.0V. It has a read access time of 60ns. The device is packaged in a 56-pin TSOP. It supports sector erase and has a top boot sector configuration. The operating temperature range is -40°C to +85°C. It utilizes CMOS process technology and offers protection against electrostatic discharge (ESD).

This NOR flash memory is designed for applications needing in-system programmability and fast read access. It is a reliable solution for storing boot code, application code, and data in embedded systems.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess