EN
  • EN
  • DE

16NS25FP

Part No 16NS25FP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 16A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 83nC @ 10V
Max Input Capacitance 1270pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 280 mOhm @ 8A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 074958-16NS25FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 16NS25FP CAD Model

Description

The 16NS25FP is a cutting-edge semiconductor device manufactured by STMicroelectronics, one of the global leaders in the electronics and semiconductor industry. This product is designed to cater to a wide range of applications, including power management, automotive, industrial, and consumer electronics. With its robust design and high reliability, the 16NS25FP is engineered to deliver top-notch performance and efficiency.

Key Features

  • High Voltage Capacity: The 16NS25FP is capable of handling high voltage operations, making it suitable for power supply applications.
  • Low On-Resistance: The device features low on-resistance, which reduces power loss and improves overall efficiency during operation.
  • Fast Switching Speed: Designed for fast switching applications, the 16NS25FP ensures minimal delay in response, which is crucial for high-speed circuitry.
  • Thermal Performance: With an excellent thermal performance profile, the product can withstand high temperature environments while maintaining its functionality.

Applications

The 16NS25FP is versatile enough to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control Circuits
  • LED Lighting Systems
  • Automotive Electronics

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The 16NS25FP is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under various conditions. The product is also compliant with international standards, ensuring its suitability for the global market.

Environmental Compliance

The 16NS25FP is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) regulations, reflecting STMicroelectronics' commitment to environmental sustainability and the health and safety of consumers.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1229 $81.3687
6+ $22.2545 $133.5270
9+ $21.5592 $194.0328
12+ $20.8639 $250.3668
15+ $20.1686 $302.5290
20+ $18.0815 $361.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess