EN
  • EN
  • DE

27C4001-12F1

Part No 27C4001-12F1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 4MBIT 120NS 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (512K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 075246-27C4001-12F1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C4001-12F1 CAD Model

Description

The 27C4001-12F1 is a high-performance 4 Mbit EPROM (Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer, STMicroelectronics. This memory component is designed to offer a reliable storage solution for applications requiring large non-volatile memory storage with the capability of being electrically erased and reprogrammed.

Key Features

  • Memory Capacity: The device boasts a substantial 4 Megabit capacity, which is ideal for storing firmware, boot code, or other large data sets that require long-term persistence.
  • Access Time: With an access time of 120 ns, the 27C4001-12F1 provides swift read operations, enhancing the performance of the embedded systems it is used in.
  • Programming Voltage: The EPROM operates with a programming voltage of 12.5V, which is standard for high-density EPROMs, ensuring compatibility with common programming equipment.
  • Package: It comes in a convenient 32-pin DIP (Dual In-line Package), making it suitable for through-hole PCB mounting, which is favored for its ease of handling and robustness in various applications.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience more extreme conditions.

Applications

The versatility of the 27C4001-12F1 EPROM makes it an excellent choice for a wide array of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the 27C4001-12F1 is no exception. It is manufactured using advanced processing techniques to ensure high endurance and data retention over an extended period. Customers can trust this product for critical applications where data integrity and operational stability are paramount.

For detailed specifications, technical documentation, and support resources, clients are encouraged to visit the official STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess