EN
  • EN
  • DE

2N6039

Part No 2N6039
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans Darlington NPN 80V 4A 40000mW 3-Pin(3+Tab) TO-225 Box / TRANS NPN DARL 80V 4A SOT-32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 104535
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 4A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib Ic 3V @ 40mA 4A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic Vce 750 @ 2A 3V
Power - Max 40W
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32-3
Win Source Part Number 038297-2N6039
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2N6039
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N6039 CAD Model

Description

STMicroelectronics 2N6039 Transistor Overview

The 2N6039 is a versatile and robust power transistor from STMicroelectronics, designed to cater to a wide array of electronic applications. This bipolar junction transistor (BJT) is distinguished by its NPN polarity and is primarily used for amplification and switching purposes. With its ability to handle significant power levels, the 2N6039 is an excellent choice for designers looking for reliability and performance in their circuits.

Key Features

  • Voltage Ratings: The 2N6039 is equipped with a collector-emitter voltage (VCEO) of 80V, which allows it to comfortably switch and regulate moderate to high voltage signals within a circuit.
  • Current Handling: This transistor can handle a collector current (IC) of up to 4A, making it suitable for driving loads that require a substantial amount of current.
  • Power Dissipation: With a power dissipation capacity of up to 40W, the 2N6039 can manage considerable amounts of power without compromising its stability or longevity.
  • High Gain Bandwidth Product: It offers a transition frequency (fT) of 4MHz, which provides a good balance between speed and power handling, suitable for audio and general-purpose applications.

Applications

The 2N6039 transistor is adept at serving in a variety of roles, including but not limited to:

  • Audio power amplifiers
  • Switching regulators
  • Motor control circuits
  • Power supply systems

Package and Quality

STMicroelectronics packages the 2N6039 in a TO-225 package, which is a compact and durable housing that facilitates efficient thermal dissipation. The company's commitment to quality ensures that each transistor meets rigorous industry standards for reliability and performance.

Conclusion

The 2N6039 from STMicroelectronics is a reliable and capable component suitable for a variety of power applications. Its robustness and performance specifications make it a preferred choice for professionals and hobbyists alike who require a dependable solution for their high-power circuit needs.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2853 $58.4865
435+ $0.2670 $116.1450
675+ $0.2577 $173.9475
970+ $0.2393 $232.1210
1,260+ $0.2301 $289.9260
1,570+ $0.2210 $346.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess