EN
  • EN
  • DE
  • IT

74ACT138MTR

Part No 74ACT138MTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3 TO 8 LINE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 115942-74ACT138MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT138MTR CAD Model

Description

STMicroelectronics 74ACT138MTR Decoder/Demultiplexer

The 74ACT138MTR from STMicroelectronics is a high-performance, silicon-gate CMOS device that serves as a 3-to-8 line decoder/demultiplexer. This integrated circuit is designed to deliver the functionality required for a wide array of digital applications, particularly where high-speed, low-power consumption, and efficient data distribution are critical. The 74ACT138MTR is part of the AC/ACT series, which is renowned for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.

With its small footprint and surface-mount TSSOP16 (Thin Shrink Small Outline Package) form factor, the device is ideal for space-constrained applications. The package is designed for optimized PCB (Printed Circuit Board) space and improved thermal performance. The 74ACT138MTR operates over a broad voltage range from 4.5V to 5.5V, making it suitable for interfacing with standard 5V digital systems.

The device features three binary select inputs (A, B, and C) and an enable input that facilitates the easy expansion of decoding lines through the connection of multiple devices. When the enable input is high, all outputs remain in a high-impedance state, allowing for the possibility of parallel connection without the risk of bus contention.

Each of the eight outputs of the 74ACT138MTR can sink 24mA, providing good drive capabilities, which is particularly beneficial when driving LEDs or other visual indicators. The high drive also allows for the direct interfacing with bus lines, without the need for additional buffering hardware.

The device boasts a fast propagation delay, ensuring swift data processing and minimal signal lag, which is essential for high-speed digital systems. Its low quiescent current consumption contributes to energy efficiency, making it a suitable choice for battery-operated devices.

STMicroelectronics has designed the 74ACT138MTR with industry standards in mind, ensuring that it meets or exceeds the specifications required for a wide range of digital decoding and demultiplexing applications. Whether used in consumer electronics, computer peripherals, or communication systems, the 74ACT138MTR is a reliable and versatile solution for digital signal distribution and control.

Overall, the 74ACT138MTR is a testament to STMicroelectronics' commitment to providing high-quality, performance-driven components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 1 X 4:1 16QSOP
Lowest to $0.7385
ON Semiconductor
MULTIPLEXER, LS SERIES TTL
Lowest to $36.2220
Texas Instruments
DECIMAL DECODER, LS SERIES
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 8 X 1:1 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 1 X 1:1 14TSSOP
Lowest to $0.6806
Texas Instruments
MULTIPLEXER, ALS SERIES
Lowest to $3.8379
NXP / Nexperia
MUX AND DEMUX/DECODER
Need more? Email Us
Texas Instruments
54F138 3-LINE TO 8-LINE DECODERS
Lowest to $10.2143
ON Semiconductor
IC MULTIPLEXER 1 X 2:1 28PLCC
Lowest to $6.5521

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1662 $52.4790
105+ $0.9569 $100.4745
165+ $0.9270 $152.9550
225+ $0.8971 $201.8475
290+ $0.8672 $251.4880
390+ $0.7775 $303.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess