Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 076086-74ACT240MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT240MTR CAD Model

Description

Product Overview: 74ACT240MTR from STMicroelectronics

The 74ACT240MTR is a high-speed, advanced CMOS octal bus transceiver manufactured by STMicroelectronics. It is designed to provide bidirectional drive for bus-oriented microprocessor and digital communication systems. This integrated circuit features eight non-inverting buffers with 3-state outputs and is particularly well-suited for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs.
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL power supply levels.
  • High-Speed Performance: The 74ACT240MTR boasts a typical propagation delay of 8ns, ensuring swift data transfer and processing.
  • Drive Capability: It can source or sink up to 24mA at the output, providing strong signal delivery.
  • Package: Supplied in a compact and surface-mountable TSSOP-20 package, which is space-efficient and suitable for high-density PCB designs.

Applications

The 74ACT240MTR is versatile and can be used in a wide range of applications, including:

  • Bus driver for high-speed microprocessors and computer systems.
  • Buffer for memory address registers, ensuring stable and reliable data handling.
  • Interface for peripheral devices where signal integrity is paramount.
  • Communication systems where bidirectional data flow is necessary.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the 74ACT240MTR is no exception. It is fabricated using advanced silicon-gate CMOS technology, which provides high speed without the high power consumption of traditional bipolar devices. The device also features latch-up performance that exceeds 500mA on all inputs and outputs, contributing to its robustness and reliability in challenging conditions.

Conclusion

The 74ACT240MTR from STMicroelectronics is an efficient solution for designers looking to implement high-speed data paths with bidirectional capabilities. Its features, combined with the reliability of STMicroelectronics' manufacturing processes, make it an excellent choice for a variety of digital applications requiring a robust and high-performance bus transceiver.

You May Also Be Interested in

Diodes Incorporated
IC BUFF NON-INV 5.5V DFN1410-6
Lowest to $0.2695
ECAD model for 74LVC2G17FZ4-7
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Lowest to $1.0455
ECAD model for SN74F541DW
Toshiba Semiconductor and Storage
Bus Buffer 3-State Output
Lowest to $0.1462
ECAD model for TC7SZ126AFS(TPL3)
Diodes Incorporated
IC BUFFER DUAL NON-INV LP SOT363
Lowest to $0.1329
ECAD model for 74AUP2G34DW-7
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.4903
ECAD model for NCV7357D13R2G
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.3848
ECAD model for CD74HC4050NSR
Toshiba Semiconductor and Storage
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SSOP
Need more? Email Us
ECAD model for TC7SZ125FU(T5L,JFT
Toshiba Semiconductor and Storage
IC Buffer Non-invert 5.5V 20DIP
Need more? Email Us
ECAD model for TC74HC244AP(F)
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.8090
ECAD model for NCV7357D10R2G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention