EN
  • EN
  • DE

74ACT8244TTR

Part No 74ACT8244TTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description 5V Logic (HCF4xxx, M74HC/HCT, 74AC/ACT, 74VHC/VHCT) Relay IC Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 80 °C
Min Operating Temperature -30 °C
RoHS Compliant
Win Source Part Number 993558-74ACT8244TTR
Categories Interface - Specialized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACT8244TTR CAD Model

Description

The 74ACT8244TTR from STMicroelectronics is a high-performance, dual 1-of-4 decoder/demultiplexer integrated circuit, designed to deliver speed and reliability for a wide range of digital applications. This device is part of the 74ACT series, which is renowned for its advanced high-speed CMOS technology.

Key Features

  • High-Speed Operation: The 74ACT8244TTR is optimized for significant speed improvements over comparable devices, making it suitable for high-speed data processing and communication systems.
  • Dual 1-of-4 Decoder/Demultiplexer: With two independent 1-of-4 decoder/demultiplexer functions, this IC allows for flexible utilization in a variety of digital circuits.
  • Multiple Output Options: Each section of the device provides four mutually exclusive outputs, which enhances its versatility in complex digital systems.
  • Active High/Low Enable Inputs: The inclusion of active high and low enable inputs allows for easier integration with other logic components and control interfaces.
  • Standard Pin Configuration: The device comes in a TSSOP package, which is compatible with standard surface-mount technology, facilitating easy installation and PCB design.
  • Low Power Consumption: The 74ACT8244TTR is designed to operate with low power dissipation, making it an excellent choice for power-sensitive applications.

Applications

The versatility of the 74ACT8244TTR makes it ideal for a variety of applications, including:

  • Memory decoding or data routing in computer systems
  • Control systems for industrial automation
  • Digital signal processing (DSP) applications
  • Communication equipment such as routers and switches
  • Instrumentation and test equipment

Quality and Reliability

STMicroelectronics is committed to providing high-quality and reliable components. The 74ACT8244TTR is manufactured to stringent standards, ensuring consistent performance and longevity in demanding environments. With its robust design and advanced CMOS technology, this integrated circuit is an excellent choice for designers looking to enhance the efficiency and reliability of their digital systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9032 $66.6120
75+ $1.5617 $117.1275
115+ $1.5128 $173.9720
160+ $1.4641 $234.2560
205+ $1.4153 $290.1365
275+ $1.2689 $348.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 319 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess