EN
  • EN
  • DE

74VCXH16244TTR

Part No 74VCXH16244TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74VCXH
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 766015-74VCXH16244TTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCXH16244TTR CAD Model

Description

STMicroelectronics 74VCXH16244TTR Low Voltage 16-Bit Buffer/Line Driver

The 74VCXH16244TTR from STMicroelectronics is a high-performance, low-voltage 16-bit buffer and line driver designed to operate at 3.3V or 2.5V while providing 5V tolerant I/Os. This versatile device is ideal for driving bus lines or buffer memory address registers with its robust output drivers that can sink/source 24 mA at 3.3V. With an emphasis on high-speed signal propagation, the 74VCXH16244TTR is perfect for interfacing with high-speed microprocessors and can significantly improve the performance of bus operations in a wide array of applications.

Constructed with advanced multiplexed CMOS technology, the 74VCXH16244TTR combines high-speed operation with the true CMOS low power consumption. It features a wide operating voltage range of 1.65V to 3.6V, making it versatile for various low voltage applications. The device also offers power-down high impedance inputs and outputs, ensuring minimal power consumption when not in active use.

The 74VCXH16244TTR is packaged in a TSSOP48 (Thin Shrink Small Outline Package) that is optimized for reduced space on PCBs. This package provides a reliable connection to the circuit board and is suitable for wave or reflow soldering, contributing to ease of manufacturing and assembly. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range, making it suitable for industrial and automotive applications.

Key features of the 74VCXH16244TTR include its bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors, and its low noise figure of 1.0V (max). Additionally, the device is designed with an optimized pin-out for improved signal integrity, and it is fully specified for partial power-down applications using Ioff. The Ioff circuitry ensures that the device's outputs are disabled when it is powered down, preventing damaging current backflow through the device.

Overall, the 74VCXH16244TTR is a reliable and efficient solution for systems that require high-speed data transfer and buffering with the assurance of low power consumption and 5V tolerant interfaces.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess