EN
  • EN
  • DE

LM4673SDX

Part No LM4673SDX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.65W MONO 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.65W x 1 @ 4 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-WSON (3x3)
Dimension 8-WFDFN Exposed Pad
Win Source Part Number 082799-LM4673SDX
Family Name LM4673
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4673SDX CAD Model

Description

The LM4673SDX is a high-quality, innovative product from Texas Instruments, a global leader in semiconductor technology.

  • Type: Fully integrated, high-efficiency, mono Class-D audio amplifier
  • Power Output: 2.5W continuous average into an 8-ohm load
  • Efficiency: Impressive 85% efficiency rating
  • Modulation Scheme: Advanced, eliminates need for output filter
  • Protection: Over-temperature, under-voltage, short-circuit, and over-voltage protections
  • Operating Voltage Range: 2.4V to 5.5V
  • Supply Current: Low supply current of 2.2mA @ 3.6V
  • Shutdown Current: Less than 1µA
  • Package: Space-saving, 9-bump micro SMD package

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5818 $52.3620
210+ $0.4774 $100.2540
325+ $0.4625 $150.3125
450+ $0.4476 $201.4200
580+ $0.4327 $250.9660
775+ $0.3879 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess