EN
  • EN
  • DE

77014NC

Part No 77014NC
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040786-77014NC
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 77014NC CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the Product 77014NC, a cutting-edge electronic component designed for high-performance applications across various industries. This product is a testament to STMicroelectronics' commitment to innovation and reliability in the field of electronic components.

Key Features

  • High Precision: The 77014NC is engineered for precise operations, ensuring consistent performance and accuracy in demanding applications.
  • Durability: Built with robust materials, this product withstands harsh conditions, making it suitable for industrial and automotive environments.
  • Energy Efficiency: With energy-saving technology, the 77014NC contributes to the reduction of power consumption, leading to lower operational costs and environmental impact.
  • Compact Design: Its small form factor allows for seamless integration into space-constrained applications without compromising on functionality.
  • Easy Integration: The product features user-friendly interfaces that facilitate quick and easy integration into existing systems, reducing development time and speeding up time-to-market.

Applications

The versatility of the 77014NC makes it ideal for a wide range of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The 77014NC boasts an impressive set of technical specifications that cater to the needs of advanced electronic systems:

  • Operating Temperature Range: Specified for optimal performance across a wide temperature range.
  • Supply Voltage: Designed to operate at a specific voltage, ensuring compatibility with various power systems.
  • Output Type: Offers a particular output type to match the requirements of the target application.
  • Package Type: Available in a specific package type that provides convenience in handling and mounting.

Quality and Support

STMicroelectronics stands behind the quality of the 77014NC with comprehensive technical support and a commitment to customer satisfaction. Clients can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the development process and maximize the potential of this component in their projects.

You May Also Be Interested in

Dell
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess