EN
  • EN
  • DE

BALF-CC26-05D3

Part No BALF-CC26-05D3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN 2.4GHZ-2.5GHZ 50/50 5UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Frequency Range 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference -
Insertion Loss (Max) 1.2dB
Return Loss (Min) -23dB
Package / Case 5-UFBGA, CSPBGA
Mounting Type Surface Mount
Base Product Number BALF
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373209-BALF-CC26-05D3
Ultra Librarian 3D Model Ultra Librarian BALF-CC26-05D3 CAD Model

Description

The BALF-CC26-05D3 from STMicroelectronics is a high-performance integrated balun with a matching network module designed to complement the CC26xx and CC13xx family of wireless microcontrollers from Texas Instruments. This compact solution is engineered to simplify RF design for a wide range of applications, including Internet of Things (IoT) devices, smart home systems, and industrial wireless control.

Key Features

  • Integrated matching network: The BALF-CC26-05D3 includes an integrated matching network that optimizes the performance of the attached RF transceiver, ensuring efficient energy transfer and reliable communication.
  • Compact footprint: With a small form factor, this balun allows for space-saving on PCBs, making it ideal for miniature devices where space is at a premium.
  • High-performance design: The device is built to deliver exceptional RF performance, with low insertion loss and excellent return loss, providing a robust signal for wireless applications.
  • Easy integration: Designed to be compatible with Texas Instruments' CC26xx and CC13xx chipsets, the BALF-CC26-05D3 allows for seamless integration with existing designs, reducing development time and cost.

Applications

The BALF-CC26-05D3 is suitable for a variety of wireless applications, including but not limited to:

  • Smart home devices such as thermostats, security systems, and lighting controls
  • Wireless sensor networks for environmental monitoring and industrial automation
  • Wearable technology for health and fitness monitoring
  • Consumer electronics with wireless capabilities

Technical Specifications

STMicroelectronics has ensured that the BALF-CC26-05D3 meets stringent technical specifications. It operates within a wide frequency range, catering to various communication protocols used in wireless applications. The device also features low harmonic distortion, making it an excellent choice for applications requiring high signal integrity.

Conclusion

The BALF-CC26-05D3 from STMicroelectronics represents a blend of integration, performance, and convenience, making it a top choice for designers seeking to enhance their wireless products with reliable and efficient RF functionality. Its compatibility with TI's wireless microcontrollers ensures a streamlined design process, enabling faster time-to-market for innovative wireless solutions.

You May Also Be Interested in

Mini-Circuits
1:1 LTCC TRANSFORMER, 223 - 520 / RF Balun 223MHz ~ 520MHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $3.3789
M/A-Com Technology Solutions
BALUN 5MHZ-1.2GHZ 50/75 6SMD GW / RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 6-SMD (5 Leads), Gull Wing
Lowest to $4.3657
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Walsin Technology Corporation
RF BALUN TRANSFORMER 900MHZ LTE / RF Balun 699MHz ~ 960MHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad
Lowest to $0.0566
Walsin Technology Corporation
BALUN
Lowest to $0.0822
Johanson Technology Inc.
BALUN 2.3GHZ-2.7GHZ 50/50 0603 / RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric)
Lowest to $0.9091
TDK Corporation
BALAN TRANSFORMER, WOUND FERRITE / RF Balun 50MHz ~ 1GHz 75 / 75Ohm Horizontal, 4 PC Pad
Lowest to $1.6265
TDK Corporation
BALUN 13.56MHZ 20/20 0805 / RF Balun 13.56MHz 20 / 20Ohm 0805 (2012 Metric)
Lowest to $0.1159
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805 / RF Balun 887MHz ~ 925MHz 50 / 200Ohm 0805 (2012 Metric)
Lowest to $0.1427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4938 $51.8490
250+ $0.4052 $101.3000
385+ $0.3925 $151.1125
530+ $0.3799 $201.3470
685+ $0.3672 $251.5320
915+ $0.3292 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess