EN
  • EN
  • DE

BD150

Part No BD150
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234089-BD150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD150 CAD Model

Description

Introducing the BD150 Power Transistor from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the BD150, a robust and reliable power transistor designed to meet the demands of a wide range of electronic applications. The BD150 is part of STMicroelectronics' extensive portfolio of bipolar junction transistors, which are renowned for their high performance and efficiency.

Key Features

  • High Voltage Capability: The BD150 is engineered to handle high voltage operations, making it suitable for electronic circuits that require a high breakdown voltage.
  • High Current Handling: This power transistor can manage significant current loads, which is essential for power regulation and amplification tasks in various devices.
  • Low Saturation Voltage: The BD150 exhibits a low saturation voltage, which helps in reducing power loss and improving efficiency, especially in high power switching applications.
  • Complementary PNP Type Available: To provide flexibility in circuit design, STMicroelectronics offers a complementary PNP type transistor that pairs well with the BD150 for push-pull configurations.

Applications

The BD150 is versatile and can be used in a multitude of applications, including:

  • Linear voltage regulators
  • Power amplifiers
  • Switching power supplies
  • Motor control circuits
  • Audio equipment

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The BD150 is no exception, with its construction designed to ensure long-term stability and performance under various environmental conditions. It is suitable for commercial-grade applications and can withstand the rigors of continuous operation.

Technical Support and Resources

Customers choosing the BD150 can benefit from STMicroelectronics' comprehensive technical support and resources. Detailed datasheets, application notes, and design tools are available to assist engineers in integrating this power transistor into their designs efficiently and effectively.

In summary, the BD150 from STMicroelectronics is a highly capable power transistor that offers a combination of high voltage and current handling, low saturation voltage, and reliability, making it an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9118 $63.2944
18+ $6.4923 $116.8614
28+ $6.2890 $176.0920
38+ $6.0857 $231.2566
50+ $5.8836 $294.1800
66+ $5.2749 $348.1434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess