The BD435N is a high-performance NPN power transistor from STMicroelectronics, designed to deliver robust and reliable operation for a variety of applications. This semiconductor device is part of ST's portfolio of bipolar junction transistors (BJTs) that are well-suited for linear and switching applications.
Key Features
- High Current Capacity: The BD435N is capable of handling collector currents up to 4 A, making it suitable for high-power circuits.
- High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 32V, this transistor can be used in circuits that operate at moderate voltages.
- Low Saturation Voltage: The low VCE(sat) ensures efficient operation with minimal power loss, contributing to the overall efficiency of the system it is used in.
- Complementary PNP Type: The BD436N is the complementary PNP type, allowing designers to create push-pull configurations for applications requiring balanced drive characteristics.
Applications
The BD435N is versatile and can be used in a wide range of applications. Some of the common applications include:
- Power regulators
- Audio amplifiers
- Switching circuits
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability, and the BD435N is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability across various environmental conditions. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.
Technical Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage VCEO Max
32 V
Collector Current (Ic)
4 A
Collector-Base Voltage (VCBO)
36 V
Emitter-Base Voltage (VEBO)
5 V
Power Dissipation (Pd)
36 W
For designers and engineers looking for a reliable power transistor capable of delivering efficient performance in a compact package, the BD435N from STMicroelectronics is an excellent choice.