EN
  • EN
  • DE

BD677A

Part No BD677A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) SOT-32 Tube / TRANS NPN DARL 60V 4A SOT-32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 4A
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 2.8V @ 40mA, 2A
Current - Collector Cutoff (Max) 500μA
DC Current Gain (hFE) (Min) @ Ic, Vce 750 @ 2A, 3V
Power - Max 40W
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Device Package SOT-32-3
Win Source Part Number 128503-BD677A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BD677A
Introduction Date September 30, 1997
ECCN EAR99
Country of Origin India
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BD677A CAD Model

Description

Overview of STMicroelectronics BD677A

The BD677A from STMicroelectronics is a versatile and robust NPN power Darlington transistor that is designed for a wide range of applications requiring high current and voltage operation. This power transistor is particularly suitable for use in linear and switching applications. It is a key component in the design of power regulators, converters, and amplifiers, as well as motor control circuits.

Key Features

  • Voltage and Current Ratings: The BD677A boasts a collector-emitter voltage (Vceo) of 60V and a collector current (Ic) rating of up to 4A, making it capable of handling moderate power levels in electronic circuits.
  • High DC Current Gain: With a high DC current gain (hFE), typically ranging from 750 to 20000, this transistor can amplify a small input current into a much larger output current, which is essential for driving heavy loads.
  • Monolithic Darlington Configuration: Its built-in Darlington pair configuration ensures high current gain and reduces component count in circuit designs.
  • Complementary PNP Type: The BD677A has a complementary PNP type, the BD678A, which allows designers to implement push-pull configurations for more efficient power switching.
  • TO-126 Package: Encased in a TO-126 package, the BD677A is designed for through-hole mounting, which facilitates easy assembly and integration into various electronic systems.

Applications

  • Linear voltage regulators
  • DC-DC converters
  • Power amplifiers
  • Motor control systems
  • Solenoid/relay drivers
  • LED drivers

The BD677A is a testament to STMicroelectronics' commitment to providing high-quality semiconductor products that meet the demands of modern electronic designs. Its robustness, coupled with its high-performance characteristics, make it an excellent choice for designers looking to build reliable and efficient power control systems.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7636 $53.4520
160+ $0.6266 $100.2560
250+ $0.6070 $151.7500
345+ $0.5874 $202.6530
445+ $0.5679 $252.7155
590+ $0.5091 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess