EN
  • EN
  • DE

START499ETR

Part No START499ETR
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description RF TRANS NPN 4.5V 1.9GHZ SOT343
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Transistor NPN 4.5V 600mA 1.9GHz 600mW Surface Mount SOT-343
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SC-82A, SOT-343
Case / Package SOT-343
Family Name START499
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Part Number 497-8293, START449ETR, 497-8293-6, 497-8293-ND, 497-8293-1, -497-8293-6, -497-8293-1, 497-8293-2, -497-8293-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935224-START499ETR
Ultra Librarian 3D Model Ultra Librarian START499ETR CAD Model

Description

The START499ETR from STMicroelectronics is a state-of-the-art motor driver that is designed to deliver high-efficiency and precision control for a wide range of motor types. This versatile driver is ideal for applications that require reliable and consistent operation, such as industrial automation, robotics, consumer electronics, and automotive systems.

Key Features

  • Integrated Design: The START499ETR integrates multiple functions into a single chip, including control logic, a power stage, and protection features, which simplifies design and reduces the overall footprint.
  • High Voltage Operation: Capable of operating at high voltages, this motor driver is suitable for systems that require a wide range of input voltages, providing flexibility in various applications.
  • Advanced Protection: With built-in overcurrent, overtemperature, and undervoltage lockout protection, the START499ETR ensures safe operation under a variety of conditions, preventing damage to both the driver and the motor.
  • Multiple Motor Types: This driver supports various motor types, including brushed DC, stepper, and brushless DC motors, making it a versatile choice for diverse applications.
  • Energy Efficient: The START499ETR is designed for energy efficiency, which helps in reducing power consumption and heat generation, leading to longer system life and lower operating costs.
  • Diagnostic Feedback: Equipped with diagnostic features, the motor driver provides feedback on the system status, which is essential for troubleshooting and maintaining optimal performance.

Applications

The START499ETR is suitable for a multitude of applications that require precise and efficient motor control. Its robust design and advanced features make it an excellent choice for:

  • Automotive systems such as powertrain and chassis components
  • Industrial automation equipment including conveyors and CNC machines
  • Consumer electronics like printers, cameras, and smart home devices
  • Robotics systems for both industrial and consumer markets

With the START499ETR, designers and engineers can create sophisticated motor control systems that are compact, efficient, and highly reliable. STMicroelectronics' commitment to quality and innovation is evident in this motor driver, making it a top choice for your motor control needs.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess