EN
  • EN
  • DE

BD709

Part No BD709
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 80V 12A 3-Pin(3+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220-3
Collector Base Voltage (VCBO) 80 V
Collector Emitter Voltage (VCEO) 80 V
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 3 MHz
hFE Min 40
Max Collector Current 12 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 75 W
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Polarity NPN
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1024421-BD709
Categories RF Transistors(BJT)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD709 CAD Model

Description

The BD709 is a robust NPN power transistor developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This component is designed to cater to a wide range of applications that require high-voltage and high-current operations, making it an ideal choice for power regulation and amplification tasks.

Key Features

  • High Voltage Capability: The BD709 transistor can handle collector-emitter voltages (VCEO) up to 60V, providing a comfortable margin for circuits operating at standard voltages.
  • High Current Performance: With a collector current (IC) rating of up to 8A, this device can drive substantial loads, suitable for power switching applications.
  • Low Saturation Voltage: The low VCE(sat) characteristic minimizes power loss during saturation, enhancing efficiency in switching applications.
  • Complementary PNP Type: The BD709 has a complementary PNP partner, allowing for the creation of push-pull configurations, a common requirement in audio amplifiers and other power applications.

Applications

The BD709 transistor is versatile, finding its place in a variety of electronic circuits. Some of its common applications include:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Audio power amplifiers
  • Motor control circuits
  • Series and shunt regulators

Quality and Reliability

STMicroelectronics ensures that the BD709 meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures to ensure it performs to specifications in a wide range of environmental conditions.

Technical Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 60V Collector Current (IC) 8A Collector-Emitter Saturation Voltage (VCE(sat)) Low Package TO-220

For more detailed information, reference the BD709 datasheet and application notes available on the STMicroelectronics website.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6450 $58.1900
54+ $2.1702 $117.1908
83+ $2.1021 $174.4743
114+ $2.0340 $231.8760
147+ $1.9670 $289.1490
197+ $1.7637 $347.4489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess