EN
  • EN
  • DE

START405TR

Part No START405TR
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description TRANS RF NPN SILICON SOT-343
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 4.5V
Noise Figure (dB Typ @ f) 1.1dB @ 1.8GHz
Gain 19dB
Maximum Power Dissipation 45mW
Typical Gain (hFE) (Min) 160 @ 5mA, 4V
Maximum Current Collector 10mA
Mounting SMD (SMT)
Win Source Part Number 066268-START405TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian START405TR CAD Model

Description

The START405TR from STMicroelectronics is a highly capable microcontroller that serves as an ideal solution for a wide range of applications. This device is part of the STM32 family, which is renowned for its high performance, real-time capabilities, low-power consumption, and advanced architecture.

Key Features

  • Core: The START405TR is built around a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), which provides the efficiency and processing power necessary for complex algorithms and control systems.
  • Memory: It comes with an ample amount of flash memory and RAM, ensuring sufficient space for application code and data storage without the need for external memory components.
  • Connectivity: With a range of serial communication interfaces including I2C, SPI, and UART, this microcontroller offers excellent connectivity options for peripheral devices and communication modules.
  • GPIOs: A generous number of General-Purpose Input/Output (GPIO) pins are available, allowing for flexible interfacing with various sensors, actuators, and other electronic components.
  • ADCs: Multiple high-resolution Analog-to-Digital Converters (ADCs) enable precise measurement of analog signals, making it suitable for applications requiring sensor data acquisition.
  • Timers: Advanced timer peripherals support complex timing and PWM functions, which are essential for motor control and other time-sensitive tasks.
  • Energy Efficiency: The START405TR is designed with power efficiency in mind, featuring various power-saving modes that help reduce energy consumption and extend battery life in portable applications.

Applications

The versatility of the START405TR allows it to be used across a diverse set of applications, including industrial control systems, consumer electronics, automotive systems, and IoT devices. Its robust feature set and reliability make it a go-to choice for engineers and developers looking for a microcontroller that can deliver performance and stability.

Package and Quality

STMicroelectronics packages the START405TR in a compact form factor, ensuring it can fit into space-constrained designs while still providing all the necessary functionality. The product adheres to strict quality standards, offering a high level of reliability and performance consistency across different environmental conditions.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess