EN
  • EN
  • DE

BTA06-600CWRG

Part No BTA06-600CWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC Diode 600V 6A(RMS) 63A 3-Pin(3+Tab) TO-220AB Tube / TRIAC ALTERNISTOR 600V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 012173-BTA06-600CWRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BTA06-600CW
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BTA06-600CWRG CAD Model

Description

Product Overview: BTA06-600CWRG

The BTA06-600CWRG is a high-quality Triac manufactured by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This particular model is part of the standard Triac family, which is designed to control AC loads in a variety of applications, ranging from simple to complex power switching solutions.

Key Features

  • Current Rating: The BTA06-600CWRG has a maximum current rating of 6A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 600V, this Triac can handle high voltage applications safely and reliably.
  • Gate Trigger Voltage: The gate trigger voltage (VGT) is specified at a maximum of 1.3V, ensuring low power consumption for the control circuit.
  • Surge Current: It can withstand a non-repetitive surge peak on-state current (ITSM) of up to 63A, which is crucial for applications that may experience short-term overloads.
  • Insulated Package: The BTA06-600CWRG comes in an insulated TO-220AB package, providing electrical insulation from the heatsink and enhancing overall safety.
  • Snubberless Technology: This Triac utilizes STMicroelectronics' Snubberless™ technology, which allows for higher performance and reliability by eliminating the need for external snubber circuits in most applications.

Applications

The BTA06-600CWRG is versatile and can be used in a wide range of applications. It is particularly suited for AC motor control, lighting dimmers, and heating regulation. Its robust design also makes it an excellent choice for home appliances, office machines, and power tools where reliability and efficiency are critical.

Quality and Reliability

STMicroelectronics ensures that the BTA06-600CWRG meets the highest quality and reliability standards. The device is characterized by its long operational life and stability over a wide temperature range, making it a trustworthy component for both industrial and consumer applications.

With its combination of power handling capabilities, safety features, and Snubberless™ technology, the BTA06-600CWRG stands out as a top choice for designers looking to incorporate reliable Triac functionality into their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6742 $50.2260
75+ $1.3737 $103.0275
115+ $1.3308 $153.0420
160+ $1.2879 $206.0640
205+ $1.2450 $255.2250
270+ $1.1162 $301.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,455 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess