EN
  • EN
  • DE

BTB16-600B

Part No BTB16-600B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description STANDARD TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155422-BTB16-600B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Industrial, Lighting
Ultra Librarian 3D Model Ultra Librarian BTB16-600B CAD Model

Description

Product Overview: BTB16-600B

The BTB16-600B is a robust and versatile triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative products and solutions. This particular device is part of ST's Snubberless™, logic level and standard series of triacs designed to manage AC loads in a wide array of applications.

Key Features

  • Voltage Capability: The BTB16-600B is capable of handling voltages up to 600V, making it suitable for use in many mains voltage applications.
  • Current Rating: With a current rating of 16A, it can comfortably manage a significant amount of power, suitable for various domestic and industrial applications.
  • Snubberless and Logic Level Versions: This triac is available in both snubberless and logic level versions, providing flexibility in design. The snubberless version helps to simplify circuit design by eliminating the need for additional snubbing components.
  • High Commutation Performance: The device is designed for applications requiring high commutation performance, making it an excellent choice for motor control, lighting control, and other similar applications.
  • Gate Trigger Current: The gate trigger current is low, which means it can be directly driven by microcontrollers or other low-power logic circuits without the need for additional drivers.

Applications

The BTB16-600B is commonly used in a variety of AC power control applications, including:

  • Home appliances (such as ovens, microwaves, and washing machines)
  • Lighting systems (including dimmers and switches)
  • Motor control (for fans, blowers, and other motor-driven equipment)
  • Power tools
  • Heating systems

Reliability and Compliance

STMicroelectronics ensures that the BTB16-600B meets stringent quality and reliability standards. The device is compliant with the latest RoHS and REACH environmental regulations, ensuring that it is free from hazardous substances and safe for use in a variety of consumer and industrial products.

Conclusion

With its high voltage and current capabilities, along with its high commutation performance, the BTB16-600B from STMicroelectronics is an excellent choice for designers looking to control AC power with precision and efficiency. Its compatibility with logic level inputs further enhances its versatility, making it a go-to component for a broad range of power control applications.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2916 $51.0300
420+ $0.2392 $100.4640
650+ $0.2318 $150.6700
895+ $0.2243 $200.7485
1,155+ $0.2168 $250.4040
1,545+ $0.1944 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,440 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess