EN
  • EN
  • DE

BUF420M

Part No BUF420M
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 30A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 30A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 500mV @ 4A, 20A
Maximum Power Dissipation 275W
Temperature Range - Operating 200°C (TJ)
Mounting Chassis Mount
Case / Package TO-3
Win Source Part Number 201611-BUF420M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUF420M CAD Model

Description

STMicroelectronics BUF420M High Voltage Fast-Switching NPN Power Transistor

The BUF420M is a high voltage, fast-switching NPN bipolar power transistor designed and manufactured by STMicroelectronics. This device is particularly suitable for high-definition CRT displays, switching power supplies, and lighting applications, where it provides exceptional performance in terms of speed and energy efficiency.

Key Features

  • Voltage Capabilities: The BUF420M is capable of withstanding high voltages, with a collector-emitter voltage (Vceo) rated at 450V, ensuring reliability in demanding electrical environments.
  • Current Handling: It can handle continuous collector currents up to 20A, making it suitable for high-power applications.
  • Speed: With a fast-switching speed, this transistor is designed for applications requiring high-speed operation, contributing to the efficiency of the overall system.
  • Saturation Voltage: The device has a low collector-emitter saturation voltage, which helps to reduce power losses and improve efficiency.
  • Power Dissipation: It offers a high power dissipation capability of up to 125W, allowing it to handle significant levels of power without overheating.

Applications

  • High-Definition CRT Displays
  • Switching Power Supplies
  • Lighting Circuits
  • Electronic Ballasts
  • Motor Control

Package and Mounting

The BUF420M comes in an ISOWATT218 package, which is designed for optimal thermal performance and compactness. The mounting process is streamlined thanks to the package's design, which is intended for through-hole mounting, providing a robust mechanical attachment to the PCB.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BUF420M is no exception. It is manufactured to meet high standards, ensuring stable performance over its intended lifespan. Whether used in industrial or consumer applications, the BUF420M is a reliable choice for designers seeking a high-voltage, fast-switching solution.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation provided by STMicroelectronics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess