EN
  • EN
  • DE

BUL39D

Part No BUL39D
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 4A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 1.1V @ 500mA, 2.5A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 10 @ 10mA, 5V
Maximum Power Dissipation 70W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079755-BUL39D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL39D CAD Model

Description

STMicroelectronics BUL39D High Voltage Fast-Switching NPN Power Transistor

The BUL39D from STMicroelectronics is a robust and high-performance NPN power transistor designed for a wide range of applications requiring high voltage and fast-switching capabilities. This device is particularly well-suited for use in electronic ballasts, switching regulators, motor control systems, and inductive load-driving applications where efficiency and reliability are paramount.

Key Features:

  • High Voltage Capability: The BUL39D can handle high voltage operations, with a collector-emitter voltage (Vceo) of up to 450V, making it suitable for various power applications.
  • Fast Switching Speed: With a fast switching speed, this transistor is ideal for high-frequency operations, contributing to the efficiency of the circuit in which it is used.
  • Low Collector-Emitter Saturation Voltage: The low saturation voltage of the BUL39D ensures minimal power loss during the switching process, enhancing overall system performance.
  • High Current Rating: It has a collector current (Ic) rating of up to 4A, which allows it to drive significant loads without performance degradation.

Applications:

The BUL39D power transistor finds its place in various high-voltage and fast-switching applications, including:

  • Electronic Ballasts
  • Switching Regulators
  • Motor Control Circuits
  • Power Management Systems
  • Inductive Load Drivers

Package and Reliability:

The BUL39D comes in a TO-220 package, which is widely used in the industry and known for its good thermal performance. This package allows for efficient heat dissipation, ensuring the transistor operates within its temperature specifications under various conditions. STMicroelectronics is known for its commitment to reliability, and the BUL39D is no exception, having undergone rigorous testing to ensure its performance and durability over time.

In summary, the BUL39D from STMicroelectronics is a versatile and reliable component for designers looking to implement a high voltage, fast-switching NPN power transistor in their electronic designs. Its combination of high-speed operation, high voltage and current capabilities, and low power loss make it an excellent choice for enhancing the efficiency and reliability of power management and control systems.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess