EN
  • EN
  • DE

BD711

Part No BD711
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 12A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1V @ 400mA, 4A
Collector Cut-off Current(Max) 100mA
Typical Gain (hFE) (Min) 15 @ 4A, 4V
Maximum Power Dissipation 75W
Frequency - Transition 3MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201000-BD711
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD711 CAD Model

Description

The BD711 is a robust power transistor from the reputable semiconductor manufacturer, STMicroelectronics. This high-power, NPN transistor is designed to cater to a wide array of applications that require efficient power regulation and amplification. With its impressive electrical characteristics, the BD711 is a versatile component suitable for use in power switching circuits, linear amplifiers, and high-frequency drivers.

Key Features

  • Voltage & Current Ratings: The BD711 is capable of withstanding collector-emitter voltages up to 100V, and it supports collector currents up to 12A, making it suitable for handling moderate to high power requirements.
  • Power Dissipation: With a power dissipation of 90W, this transistor can manage significant energy without overheating, contributing to the reliability and longevity of the applications it is used in.
  • High Gain Bandwidth Product: It offers a transition frequency of 3 MHz, which ensures good performance in applications that require high-speed switching.

Applications

The BD711's robustness and electrical performance make it ideal for a variety of applications, including:

  • Power regulators and converters
  • Audio power amplifiers
  • Motor control circuits
  • Switching power supplies

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BD711 is no exception. It is manufactured to meet the highest quality standards, ensuring consistent performance and reliability. The device is also designed to operate over a wide temperature range, which makes it suitable for demanding environments.

Package and Mounting

The BD711 comes in a TO-220 package, which is a widely used and easily mountable form factor. The TO-220 package allows for efficient heat dissipation, which is critical for maintaining the transistor's performance and durability under high-power conditions.

Whether you're designing power supplies, amplifiers, or any other power-related applications, the BD711 from STMicroelectronics is a reliable and efficient choice that promises to deliver top-notch performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
In Stock: 790 pieces Factory Stock: 790 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess