EN
  • EN
  • DE

BUL310

Part No BUL310
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 500V 5A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 500V
Max Vce (sat) 1.1V @ 600mA, 3A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 6 @ 3A, 2.5V
Maximum Power Dissipation 75W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 119650-BUL310
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL310 CAD Model

Description

The BUL310 from STMicroelectronics is a high-voltage fast-switching NPN power transistor designed to deliver exceptional performance in a wide range of electronic applications. This component is particularly well-suited for use in high-efficiency converters, switching regulators, and motor control circuits. Its robust design allows it to handle high power and voltage levels, making it an ideal choice for demanding environments.

Key Features:

  • Voltage Capabilities: The BUL310 is capable of withstanding voltages up to 450V, providing a high level of reliability and stability in circuits that experience high voltage transients.
  • Current Handling: This power transistor can handle continuous collector currents up to 6A, making it suitable for high-power applications.
  • Speed: It features fast switching times, which are crucial for applications where efficiency and speed are paramount.
  • Saturation Voltage: The low collector-emitter saturation voltage ensures minimal power dissipation during operation, contributing to the overall efficiency of the system.
  • Package: The BUL310 comes in a TO-220 package, which is known for its good thermal performance and ease of mounting on a printed circuit board (PCB).

Applications:

  • Switching regulators
  • Motor control
  • Inverters
  • Power supply circuits
  • Lighting applications

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products, and the BUL310 is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance. The device also features inherent ruggedness, which makes it less susceptible to failure when subjected to harsh conditions or high-stress situations.

Conclusion:

The BUL310 high-voltage fast-switching NPN power transistor is an essential component for designers looking to create efficient and reliable electronic systems. With its impressive voltage and current handling capabilities, fast switching speeds, and low saturation voltage, it stands out as a superior choice for a variety of power applications. STMicroelectronics' reputation for quality ensures that the BUL310 is a product you can trust to perform when it matters most.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6112 $64.4480
90+ $1.3225 $119.0250
140+ $1.2809 $179.3260
190+ $1.2393 $235.4670
245+ $1.1989 $293.7305
325+ $1.0742 $349.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess