EN
  • EN
  • DE

STBV42GAP

Part No STBV42GAP
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 400V 1A 3-Pin TO-92 Ammo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-226-3
Collector Emitter Breakdown Voltage 400 V
Collector Emitter Voltage (VCEO) 400 V
Element Configuration Single
Emitter Base Voltage (VEBO) 9 V
Max Breakdown Voltage 400 V
Max Collector Current 1 A
Max Operating Temperature 150 °C
Max Power Dissipation 1 W
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Packaging Cut Tape (CT)
Polarity NPN
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1151275-STBV42GAP
Categories RF Transistors(BJT)
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STBV42GAP CAD Model

Description

Overview of STBV42GAP Power Transistor

The STBV42GAP is a robust and efficient power transistor designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of the company's extensive portfolio of voltage regulators and power transistors, which are widely recognized for their high performance and durability in a variety of electronic applications.

Key Features

  • Voltage and Current Ratings: The STBV42GAP boasts a high collector-emitter voltage (V<sub>CEO) rating, making it suitable for operations in high voltage scenarios. Its current handling capabilities ensure that it can manage significant power loads without compromising performance.
  • Low Saturation Voltage: This transistor is designed to have a low collector-emitter saturation voltage (V<sub>CE(sat)), which reduces power dissipation and improves overall efficiency, particularly in applications where high switching speeds are necessary.
  • High-Speed Switching: The STBV42GAP is optimized for high-speed switching applications. Its fast switching characteristics make it an ideal choice for power supply circuits, lighting systems, and other electronics that require rapid on-off cycles.
  • Thermal Performance: With its superior thermal properties, the STBV42GAP can operate effectively over a wide temperature range. This ensures reliability even under stressful thermal conditions, which is critical for maintaining performance in high-power and high-temperature environments.

Applications

The STBV42GAP is highly versatile and can be used in a range of applications. It is particularly well-suited for:

  • Switching regulators
  • Motor control circuits
  • Inverters and converters
  • Power management solutions
  • LED lighting drivers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STBV42GAP is manufactured with stringent quality controls and rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust this power transistor to provide a long service life and consistent operation, which is essential for building dependable electronic products.

Conclusion

The STBV42GAP from STMicroelectronics is a testament to the company's dedication to providing advanced semiconductor solutions. With its impressive electrical characteristics, thermal efficiency, and fast switching capabilities, this power transistor is an excellent choice for designers looking to enhance the performance and reliability of their power regulation systems.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess