EN
  • EN
  • DE

BUL381

Part No BUL381
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1156295-BUL381
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL381 CAD Model

Description

The BUL381 is a high voltage fast-switching NPN power transistor from STMicroelectronics, designed to suit a wide array of applications requiring high voltage capability and fast switching performance. This semiconductor device is part of STMicroelectronics' innovative portfolio of power transistors, which are renowned for their reliability and efficiency.

Key Features

  • High Voltage Capacity: The BUL381 is capable of withstanding voltages up to 450V, making it suitable for high voltage applications.
  • High Current Rating: This power transistor can handle a significant amount of current, with a collector current (Ic) rating of 5A, ensuring robust performance in demanding situations.
  • Fast Switching Speed: With a fast switching speed, the BUL381 is able to switch on and off rapidly, which is crucial for applications requiring high frequency operation.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, which helps to reduce power losses and improve overall efficiency.
  • High Ruggedness: It is designed to be rugged, which means it can endure tough conditions without performance degradation.

Applications

The versatility of the BUL381 makes it ideal for a variety of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Switching Power Supplies
  • Motor Control Circuits
  • High-Frequency Inverters
  • Converter Circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUL381 is manufactured to meet the highest standards of quality and reliability. It is designed to ensure a long operational life even under the most demanding conditions, making it a trusted choice for engineers and product designers across various industries.

Environmental Compliance

In line with STMicroelectronics' commitment to environmental sustainability, the BUL381 is produced with eco-friendly materials and processes, adhering to international environmental regulations. It is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5262 $59.6834
17+ $6.9958 $118.9286
26+ $6.7775 $176.2150
36+ $6.5581 $236.0916
46+ $6.3398 $291.6308
61+ $5.6838 $346.7118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess