EN
  • EN
  • DE

BULB128-1

Part No BULB128-1
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 4A I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 500mV @ 1A, 4A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 14 @ 2A, 5V
Maximum Power Dissipation 70W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-262
Win Source Part Number 039753-BULB128-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BULB128-1 CAD Model

Description

The BULB128-1 from STMicroelectronics is a cutting-edge semiconductor product designed for a wide range of applications. Known for its high reliability and performance, this product is part of STMicroelectronics' extensive portfolio of electronic components that cater to the ever-evolving needs of the technology sector.

Key Features

  • High Integration: The BULB128-1 boasts a high level of integration, making it an ideal solution for compact and complex electronic circuits. Its design helps reduce the number of external components required, leading to cost savings and a more streamlined design process.
  • Energy Efficiency: Energy conservation is a critical aspect of modern electronics, and the BULB128-1 excels in this area. It is designed to operate with minimal power loss, ensuring energy-efficient performance that is crucial for battery-powered devices and eco-friendly applications.
  • Robust Performance: Durability and reliability are hallmarks of STMicroelectronics products, and the BULB128-1 is no exception. It is built to withstand harsh conditions and deliver consistent performance over its lifespan, making it suitable for industrial and automotive applications where reliability is paramount.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the BULB128-1 offers advanced features that enable it to meet the requirements of modern electronic systems. This includes faster switching speeds, lower thermal resistance, and improved electrical characteristics.

Applications

The versatile nature of the BULB128-1 allows it to be used in a variety of applications. It is particularly well-suited for:

  • LED Lighting Solutions
  • Power Supply Units
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics

Technical Specifications

The BULB128-1 is characterized by its technical specifications which are designed to meet rigorous industry standards. For detailed technical information, datasheets, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their sales and support team.

In conclusion, STMicroelectronics' BULB128-1 is a testament to the company's commitment to innovation and quality. Its integration, efficiency, robustness, and cutting-edge technology make it a smart choice for any company looking to incorporate reliable semiconductor products into their designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4923 $59.0760
290+ $0.4040 $117.1600
445+ $0.3913 $174.1285
610+ $0.3788 $231.0680
790+ $0.3661 $289.2190
1,060+ $0.3283 $347.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess