EN
  • EN
  • DE

BULB7216T4

Part No BULB7216T4
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description TRANS NPN 700V 3A D2PAK  /  Bipolar (BJT) Transistor NPN 700 V 3 A 80 W Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 700 V
Vce Saturation (Max) @ Ib, Ic 3V @ 80mA, 800mA
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 4 @ 2A, 5V
Power - Max 80 W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number BULB721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,000
Win Source Part Number 1027908-BULB7216T4
Ultra Librarian 3D Model Ultra Librarian BULB7216T4 CAD Model

Description

The BULB7216T4 from STMicroelectronics is a state-of-the-art LED driver that offers a seamless solution for driving high-brightness LEDs with exceptional efficiency and reliability. Designed to cater to a wide range of lighting applications, this driver is a perfect choice for professionals seeking a high-performance component for their lighting solutions.

Key Features

  • Precise Current Control: The BULB7216T4 ensures accurate and consistent current to maintain stable light output, which is crucial for LED performance and longevity.
  • High Efficiency: With an emphasis on energy savings, this LED driver operates with high efficiency, reducing power consumption and heat dissipation, thereby extending the life of the lighting system.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the LEDs from overheating, ensuring safe operation even under high-temperature conditions.
  • Wide Input Voltage Range: The flexibility of a broad input voltage range makes the BULB7216T4 suitable for various power supplies, enhancing its adaptability in different applications.
  • Dimming Capability: It supports both analog and PWM dimming, allowing for versatile control over the brightness levels to create the desired ambiance or to save energy when full brightness is not required.

Applications

The versatility of the BULB7216T4 LED driver makes it ideal for a variety of lighting applications, including but not limited to:

  • Residential and commercial lighting
  • Architectural lighting
  • Street lighting
  • Emergency lighting
  • Signage and backlighting for displays

Incorporating the BULB7216T4 into your lighting design ensures a high-quality, efficient, and durable LED driving solution. STMicroelectronics' commitment to innovation and quality makes the BULB7216T4 a smart choice for your next project.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess