EN
  • EN
  • DE

E-L6561D013TR

Part No E-L6561D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Power Factor Correction CONTRLR 0.05mA 8-Pin SO N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Frequency 1 MHz
Lead Free Yes
Maximum Operating Temperature 150 °C
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 11 V
Mount Surface Mount
Number of Outputs 2
Number of Pins 8
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1057038-E-L6561D013TR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E-L6561D013TR CAD Model

Description

STMicroelectronics E-L6561D013TR Power Factor Corrector

The E-L6561D013TR is a cutting-edge Power Factor Corrector (PFC) integrated circuit produced by STMicroelectronics, designed to enhance energy efficiency in medium to high-power applications. This component is part of the innovative and reliable Transition Mode PFC controller series, which is engineered to operate in "Transition Mode" or "Boundary Conduction Mode," making it exceptionally suitable for systems that require an optimal power factor and reduced total harmonic distortion.

The E-L6561D013TR is available in a compact SO-8 package, providing a space-efficient solution for PCB designers and power supply engineers. This device is particularly well-suited for applications such as AC-DC converters, offline battery chargers, and power supplies for a variety of electronic products, including televisions, monitors, servers, and telecom equipment.

Key Features

  • Transition Mode Operation: Enables the controller to achieve excellent power factor correction with minimal power dissipation and component stress.
  • Highly Integrated: Includes functions such as undervoltage lockout, overvoltage protection, soft-start capability, and a totem-pole output stage, which minimizes external component count.
  • Frequency Modulation: Helps to spread the electromagnetic interference (EMI) spectrum, simplifying the design of EMI filters.
  • Low Startup Current: Reduces the initial power consumption, making the device more energy-efficient.
  • Protection Features: Comes with a range of built-in protection features such as overcurrent protection and thermal shutdown, ensuring robust and reliable operation under various conditions.

Applications

  • AC-DC adapters for laptops and PCs
  • Power supplies for LCD monitors and TVs
  • Power supplies for lighting applications
  • Offline battery chargers
  • Power supplies for telecom and server systems

With its advanced features and versatility, the STMicroelectronics E-L6561D013TR offers a high-performance solution for designers looking to improve power efficiency and reliability in their power supply designs.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess