EN
  • EN
  • DE

EV-VNH7070AS

Part No EV-VNH7070AS
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description VNH7070AS EVALUATION BOARD / VNH7070AS Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part VNH7070AS
Supplied Contents Board(s)
Base Product Number EV-VNH7070
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341627-EV-VNH7070AS
Ultra Librarian 3D Model Ultra Librarian EV-VNH7070AS CAD Model

Description

Introducing the EV-VNH7070AS from STMicroelectronics

The EV-VNH7070AS is a state-of-the-art automotive-grade product designed by STMicroelectronics, a leader in semiconductor solutions. This product is a part of the VIPower™ M0-7 series, which is renowned for its high efficiency and reliability in handling power applications. The EV-VNH7070AS is specifically crafted to meet the demanding requirements of advanced automotive applications, offering an exceptional blend of performance, robustness, and versatility.

Key Features of the EV-VNH7070AS

      
  • High Current Handling: This device is capable of driving high current loads up to 70A with excellent thermal performance, making it suitable for heavy-duty operations.
  •   
  • Integrated Diagnostics: It includes advanced diagnostic features that provide feedback on the status of the device, load conditions, and system errors, ensuring safe and reliable operation.
  •   
  • Protection Mechanisms: The EV-VNH7070AS is equipped with various protection features such as over-temperature shutdown, load current limitation, and under-voltage shutdown, which safeguard the device and the system it controls from potential damage.
  •   
  • Compact and Robust Design: Its compact SO-16N package is designed to withstand the harsh conditions typical of automotive environments, including vibrations and temperature fluctuations.

Applications

The versatility of the EV-VNH7070AS makes it an ideal choice for a wide array of automotive applications, including but not limited to:

      
  • Automotive lighting systems
  •   
  • Brushed DC motor drives
  •   
  • Engine cooling fans
  •   
  • Valve control

Why Choose the EV-VNH7070AS?

With its robust design and powerful performance, the EV-VNH7070AS is perfectly suited for designers who need a reliable and efficient solution for controlling high-power loads in automotive environments. Its integrated diagnostic capabilities and comprehensive set of protections ensure that the system operates safely, even under extreme conditions. The compact footprint of the EV-VNH7070AS makes it an excellent choice for space-constrained applications, providing a high level of integration without compromising on functionality or performance.

Overall, the EV-VNH7070AS from STMicroelectronics represents a superior choice for automotive power applications, delivering the quality, durability, and performance that automotive manufacturers demand.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess