EN
  • EN
  • DE

GM1601H-LF-CF

Part No GM1601H-LF-CF
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description Analog / Linear ICs (S&D, non Std., MPP) Part 1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993808-GM1601H-LF-CF
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GM1601H-LF-CF CAD Model

Description

Introducing the GM1601H-LF-CF from STMicroelectronics

The GM1601H-LF-CF is a cutting-edge product from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This high-performance, low-frequency (LF) electronic component is engineered to provide reliable and efficient operation in a variety of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features

  • Low Frequency: The GM1601H-LF-CF operates at low frequencies, making it suitable for applications that require minimal power consumption and reduced electromagnetic interference (EMI).
  • High Reliability: Built with STMicroelectronics' commitment to quality, this product offers exceptional reliability, ensuring long-term performance and stability in your applications.
  • Compact Footprint: The design of the GM1601H-LF-CF is optimized for space-constrained applications, providing powerful functionality without compromising on space.
  • Customizable Configuration: This component can be configured to meet the specific needs of your application, offering flexibility and adaptability.

Applications

The versatility of the GM1601H-LF-CF allows it to be integrated into a wide range of electronic systems. Its robust design is particularly well-suited for:

  • Automotive electronics, where durability and consistent performance are critical.
  • Industrial control systems that require precise and reliable components for automation and process control.
  • Consumer electronics that benefit from the component's low power consumption and compact size.

Technical Specifications

The GM1601H-LF-CF boasts technical specifications that ensure it meets the rigorous demands of modern electronic environments:

  • Operating at low frequencies to minimize power usage and EMI.
  • Engineered for high durability and performance consistency.
  • Designed with a small form factor for easy integration into various devices.

Conclusion

STMicroelectronics' GM1601H-LF-CF is an exceptional choice for designers and engineers looking to incorporate a reliable, low-frequency component into their electronic systems. With its combination of performance, reliability, and compact size, this product stands out as a valuable addition to any electronic project or product line.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess