EN
  • EN
  • DE

GS-R405S

Part No GS-R405S
Manufacturer STMicroelectronics
Catalog Power Supplies Board Mount DCDC Converters
Description 20W TO 140W STEP-DOWN SWITCHING REGULATOR FAMILY | DC DC CONVERTER 5.1V 4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 9V
Voltage - Input (Maximum) 46V
Voltage - Output 1 5.1V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Temperature Range - Operating -20°C ~ 85°C
Efficiency 70%
Mounting Style Through Hole
Manufacturer Package Module
Parts Dimension 3.37" L x 2.64" W x 0.84" H (85.5mm x 67.0mm x 21.3mm)
Family Part Number GS-R405
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1177959-GS-R405S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS-R405S CAD Model

Description

The GS-R405S is a highly reliable, 5V fixed-output voltage regulator from STMicroelectronics, designed to deliver consistent performance for a wide range of electronic applications. This regulator is part of the GS-R400V series, which is well-known for its stability and efficiency in converting input voltages to a stable output voltage.

Key Features

  • Precise Voltage Regulation: The GS-R405S maintains a fixed 5V output, which is essential for sensitive electronic circuits that require a stable power supply.
  • High Efficiency: This device is designed to offer high efficiency, minimizing energy loss during the voltage regulation process and ensuring optimal performance.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue to provide a stable output even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Thermal Protection: The built-in thermal protection safeguards the regulator from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: With its inherent short circuit protection, the GS-R405S prevents damage to itself and the connected load in the event of a fault.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, making it versatile for various applications.

Applications

The GS-R405S voltage regulator is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications Equipment
  • Computer Systems
  • Battery-Powered Devices

Product Specifications

Parameter Value
Output Voltage 5V
Dropout Voltage Low
Output Current Up to 5A
Thermal Protection Yes
Short Circuit Protection Yes
Package Type Heptawatt

The GS-R405S from STMicroelectronics is a testament to the company's commitment to providing robust and reliable components for the electronics industry. Its combination of features makes it an excellent choice for designers looking for a voltage regulator that ensures both safety and efficiency.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess