The HCF4071M013TR from STMicroelectronics is a high-quality Quad 2-Input OR Gate integrated circuit that comes in a SOP-14 (Small Outline Package with 14 pins) package. This device is part of ST's HCF4000 family, which is known for its robustness and versatility in various digital applications. The HCF4071M013TR is designed to operate over a broad voltage range from 3V to 15V and provides the system designer with direct implementation of the positive-logic OR function.
Key Features:
- Logic Type: OR Gate
- Number of Circuits: Four 2-Input OR Gates
- Operating Voltage: 3V to 15V
- Output Current: High sink and source capability
- Package Type: SOP-14 (Small Outline Package)
- Temperature Range: -55°C to +125°C
- Propagation Delay Time: Fast propagation delay time
The HCF4071M013TR is designed to interface with TTL, CMOS, and other logic families. Its inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vdd. This makes the HCF4071M013TR a flexible choice for creating logic circuits that require OR gate functions.
Its SOP-14 package is advantageous for space-constrained applications, enabling efficient use of PCB real estate while maintaining ease of integration into various circuits. The device's wide operating voltage range allows for use in systems that have different power supply levels, thus providing design flexibility.
STMicroelectronics' commitment to quality ensures that the HCF4071M013TR meets the stringent requirements of the electronic industry. With its wide operating temperature range, it is suitable for industrial-grade applications that may be subjected to harsh environments.
In summary, the HCF4071M013TR OR Gate IC is a reliable and versatile component that can be used in a variety of digital logic applications, from simple logic circuits to complex automation systems. Its compatibility with other logic families, along with its robust package and performance characteristics, make it a go-to choice for designers looking for a dependable logic solution.