EN
  • EN
  • DE

HD1760JL

Part No HD1760JL
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 800V 36A TO264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Series -
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 36 A
Voltage - Collector Emitter Breakdown (Max) 800 V
Vce Saturation (Max) @ Ib, Ic 2V @ 4.5A, 18A
Current - Collector Cutoff (Max) 200µA
DC Current Gain (hFE) (Min) @ Ic, Vce 5 @ 18A, 5V
Power - Max 200 W
Frequency - Transition -
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264
Base Product Number HD1760
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378551-HD1760JL
Ultra Librarian 3D Model Ultra Librarian HD1760JL CAD Model

Description

The HD1760JL from STMicroelectronics is a high-performance, precision electronic component designed for a broad range of applications. This product is a testament to STMicroelectronics' commitment to providing innovative semiconductor solutions that meet the evolving needs of the technology sector.

Key Features

  • High Durability: The HD1760JL is built to withstand harsh operating conditions, ensuring reliability and a long operational lifespan.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the HD1760JL offers superior performance and efficiency.
  • Energy Efficient: Designed with power conservation in mind, this product helps reduce overall energy consumption, making it an eco-friendly choice.
  • Compact Design: The small form factor of the HD1760JL makes it ideal for space-constrained applications without compromising on functionality.

Applications

The versatility of the HD1760JL allows it to be used in a wide array of applications, including but not limited to:

  • Industrial automation systems
  • Consumer electronics
  • Communication devices
  • Automotive technology
  • Medical equipment

Quality and Support

STMicroelectronics ensures that the HD1760JL, like all of its products, meets the highest quality standards. Customers can expect robust support and comprehensive documentation, making integration and application development as seamless as possible.

Environmental Compliance

The HD1760JL is manufactured with a commitment to environmental sustainability. It complies with international standards for environmental safety and the reduction of hazardous substances, reflecting STMicroelectronics' dedication to responsible manufacturing.

Ordering Information

For pricing, availability, and ordering information, interested parties are encouraged to visit the official STMicroelectronics website or contact authorized distributors. The HD1760JL is available in various packaging options to suit diverse requirements and is backed by STMicroelectronics' guarantee of authenticity and performance.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess