The KD1084V33 is a robust voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This product is part of the KD1084 series, known for its high performance and reliability in a variety of applications. The KD1084V33 is specifically engineered to deliver a fixed output voltage of 3.3V, making it ideal for powering sensitive electronic circuits that require a stable and precise voltage supply.
Key Features
- Output Voltage: Precisely regulated 3.3V output, suitable for a wide range of digital and analog applications.
- Current Capacity: Capable of delivering up to 5A of continuous output current, ensuring sufficient power for demanding loads.
- Low Dropout: Features a low dropout voltage, allowing for efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: Integrated thermal shutdown feature protects the device and the application from overheating and potential damage.
- Overcurrent Protection: Built-in overcurrent protection safeguards the voltage regulator and the connected load from excessive current draw.
- Package Options: Available in a variety of package types to suit different mounting and space requirements.
Applications
The KD1084V33 voltage regulator is versatile and can be used in a multitude of electronic devices and systems. Common applications include:
- Power supplies for microprocessors and digital systems
- Low-voltage logic interfaces
- Battery-powered devices
- Peripheral and add-on cards
- Industrial control systems
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The KD1084V33 voltage regulator is no exception, as it is manufactured with state-of-the-art technology and subjected to rigorous testing to ensure optimal performance under various conditions. Customers can trust in the durability and consistency of this product to power their critical applications.