EN
  • EN
  • DE

KF80BDT-TR

Part No KF80BDT-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 1.5mA to 12mA
PSRR 72dB to 60dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 002165-KF80BDT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KF80BDT-TR CAD Model

Description

STMicroelectronics KF80BDT-TR Power Transistor

The KF80BDT-TR from STMicroelectronics is a state-of-the-art power transistor that stands out in the semiconductor industry for its efficiency and reliability. Designed to cater to a wide array of applications, this component is an excellent choice for power management tasks in various electronic devices. The KF80BDT-TR is part of STMicroelectronics' renowned transistor portfolio and is manufactured with precision to ensure consistent performance and longevity.

Key Features

  • High Voltage Capability: This transistor is engineered to handle high voltages, making it suitable for applications that require robust voltage regulation.
  • Low On-Resistance: The low on-resistance of the KF80BDT-TR ensures minimal power loss during operation, which translates to increased efficiency in electronic circuits.
  • Fast Switching Speed: The device's quick switching capability allows for efficient operation in circuits that require high-speed switching, such as switching power supplies and converters.
  • Thermal Performance: The KF80BDT-TR is designed with an optimal thermal performance in mind, which aids in maintaining stability and performance even under high temperature conditions.

Applications

With its robust design and versatile features, the KF80BDT-TR is suitable for a wide range of applications, including but not limited to:

  • Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting
  • Automotive Applications

Product Specifications

The KF80BDT-TR comes in a surface-mount package that is both space-saving and easy to integrate into PCB designs. Its technical specifications include a high breakdown voltage, low saturation voltage, and a robust continuous collector current rating. The device is also characterized by its RoHS compliance, ensuring that it meets environmental standards by being free from hazardous substances.

Quality and Support

STMicroelectronics is committed to providing high-quality products and the KF80BDT-TR is no exception. Customers can expect reliable performance backed by comprehensive technical support and resources, ensuring a seamless integration into their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1031 $55.1550
115+ $0.9051 $104.0865
175+ $0.8769 $153.4575
240+ $0.8486 $203.6640
305+ $0.8203 $250.1915
410+ $0.7354 $301.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess