EN
  • EN
  • DE

KU163B42TR

Part No KU163B42TR
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068221-KU163B42TR
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KU163B42TR CAD Model

Description

The KU163B42TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver superior performance and reliability for a wide range of industrial, automotive, and consumer applications. This powerful MCU is part of STMicroelectronics' renowned microcontroller product line, which is recognized for its integration of advanced features and state-of-the-art technology.

At the heart of the KU163B42TR is an advanced core processor that operates at high frequencies, enabling the execution of complex computations and control algorithms with ease. The MCU is equipped with a generous amount of flash memory and RAM, ensuring ample space for application code and data storage. The flash memory technology used is also highly reliable, with built-in error correction and endurance for intensive read-write cycles.

Connectivity is a key strength of the KU163B42TR, offering a variety of communication interfaces such as I2C, SPI, UART, and CAN, which allow for seamless integration with other components and systems. Additionally, the microcontroller includes several timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), providing the flexibility needed to handle a broad spectrum of peripheral devices and sensors.

The KU163B42TR is designed with robustness in mind, featuring a wide operating temperature range and built-in protection mechanisms against electrical disturbances, making it an ideal choice for harsh environments. Moreover, the MCU's power management capabilities ensure efficient energy consumption, which is crucial for battery-operated and energy-sensitive applications.

Developers will appreciate the comprehensive development ecosystem that STMicroelectronics provides for the KU163B42TR, including software tools, libraries, and real-time operating system (RTOS) support. This enables rapid development and debugging, reducing time-to-market for products powered by this microcontroller.

Overall, the STMicroelectronics KU163B42TR MCU is a versatile and powerful component that offers a perfect balance between performance, connectivity, and durability, making it an excellent choice for your next high-demand application.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess