EN
  • EN
  • DE

L4931CDT25-TR

Part No L4931CDT25-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-252
Dropout Voltage 800 mV
Input Bias Current 600 µA
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Output Current 250 mA
Output Type Fixed
Output Voltage 2.5 V
Output Voltage Accuracy 2 %
Polarity Positive
Quiescent Current 1 mA
RoHS Non-Compliant
Win Source Part Number 1068409-L4931CDT25-TR
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L4931CDT25-TR CAD Model

Description

STMicroelectronics L4931CDT25-TR Low Dropout Voltage Regulator

The L4931CDT25-TR from STMicroelectronics is a high-performance, low dropout voltage regulator specifically designed to deliver a stable and precise voltage supply. This component is part of the L4931 series, which is renowned for its low dropout characteristics and low quiescent current, making it an ideal solution for battery-powered applications and other systems where power efficiency is crucial.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.5V, which is suitable for a wide range of digital and analog circuits.
  • Low Dropout Voltage: The L4931CDT25-TR boasts an extremely low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Output Current: It can deliver up to 250 mA of output current, making it capable of powering small to medium-sized loads.
  • Low Quiescent Current: The device has a very low quiescent current of typically 1 mA, which helps to prolong battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection automatically shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: In the event of a short circuit, the regulator will limit the current to a safe level to protect both the power source and the load.

Applications

The L4931CDT25-TR is versatile and can be used in various applications, including but not limited to:

  • Battery-powered devices
  • Portable media players
  • Microcontroller power supplies
  • Peripheral drivers
  • Automotive electronics

Package and Quality

This voltage regulator comes in a DPAK (TO-252) package, which is a surface-mount technology (SMT) component suitable for automated PCB assembly processes. The L4931CDT25-TR is also available in tape and reel packaging, denoted by the "-TR" suffix, facilitating efficient manufacturing and handling in large-scale production environments. STMicroelectronics ensures high-quality standards, and this product is designed to meet or exceed industry reliability and performance benchmarks.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess