The L4931CDT30 is a part of STMicroelectronics' family of very low drop regulators available in a TO-252 (DPAK) package. This high-performance voltage regulator offers an outstandingly low dropout voltage of just 0.4 V at 300 mA load, making it an ideal choice for battery-powered and low-voltage applications.
Key Features
- Low Dropout Voltage: With a dropout voltage as low as 0.4 V at 300 mA, the L4931CDT30 ensures efficient operation even when the supply voltage is close to the output voltage.
- Output Current: The device can deliver up to 300 mA, suitable for a wide range of applications.
- Output Voltage: This model provides a fixed output voltage of 3.0 V, which is a common requirement for many digital circuits.
- Low Quiescent Current: The quiescent current is low, which is beneficial for battery-powered devices as it helps to extend battery life.
- Stability: The regulator is stable with low ESR capacitors, which reduces the size and cost of the external components.
- Protection Features: It includes thermal shutdown and short-circuit protection, enhancing the reliability and longevity of both the regulator and the system it is used within.
Applications
The L4931CDT30 is versatile and can be used in a variety of electronic applications. It is particularly well-suited for use in:
- Battery-powered equipment
- Portable devices
- Microcontroller power supply
- Automotive electronics
- Low voltage power supplies
Conclusion
In summary, the L4931CDT30 from STMicroelectronics is a reliable and efficient low drop voltage regulator that offers a fixed 3.0 V output, low quiescent current, and robust protection features. Its small footprint and low dropout performance make it an excellent choice for designers looking to optimize power management in compact, low-voltage systems.