EN
  • EN
  • DE

L4931CDT40-TR

Part No L4931CDT40-TR
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case SOT-252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 731824-L4931CDT40-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4931CDT40-TR CAD Model

Description

STMicroelectronics L4931CDT40-TR Voltage Regulator

The L4931CDT40-TR is a highly reliable, low drop voltage regulator designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is part of the L4931 series, known for their low dropout performance and optimal stability. The L4931CDT40-TR is specifically engineered to offer a stable and precise 4.0V output voltage, which makes it an excellent choice for sensitive electronics that require a consistent power supply.

With a dropout voltage of just 0.4V at a 250mA load, this regulator maintains its efficiency even in low-voltage conditions. It is capable of delivering up to 250mA of output current, which is suitable for a wide range of applications, including battery-powered devices, microcontrollers, and portable electronics.

The L4931CDT40-TR comes in a robust TO-252 (DPAK) package, ensuring it can withstand harsh conditions while providing a compact footprint on the printed circuit board (PCB). Its thermal overload protection and short-circuit protection features ensure the safety and longevity of both the regulator and the devices it powers.

This voltage regulator also boasts a very low quiescent current, which is ideal for battery-powered applications where power conservation is critical. The low quiescent current helps in prolonging battery life by minimizing the power consumption when the device is in standby mode.

Additional features of the L4931CDT40-TR include a low noise output, which is crucial for applications involving audio or precision measurements. The regulator also offers an enable function that allows the output to be switched on or off, providing further power-saving opportunities.

Overall, the L4931CDT40-TR from STMicroelectronics is a high-quality, versatile voltage regulator that offers reliable performance for a diverse range of electronic applications. Its combination of low dropout voltage, robust protection features, and energy-saving characteristics make it a valuable component for designers looking to optimize their power management solutions.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess