EN
  • EN
  • DE

L4938ED013TR

Part No L4938ED013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 20SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 4.9V (5V)
Maximum Output Voltage 5.1V
Dropout Voltage-Max 0.4V @ 100mA, 0.6V @ 400mA
Output Current 100mA, 400mA
Operating Supply Current 20mA
Control Features Enable, Reset
Protection Features Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 5V, 4.9 V to 5.1 V
Voltage - Dropout (Typical) 0.2V @ 100mA, 0.3V @ 400mA
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 002254-L4938ED013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4938ED013TR CAD Model

Description

The L4938ED013TR is a sophisticated automotive power management integrated circuit (IC) developed by STMicroelectronics, a leader in the semiconductor industry. This advanced device is designed to cater to the demanding power requirements of automotive applications, providing a reliable and efficient power supply solution.

Key Features

  • Dual Voltage Regulator: The L4938ED013TR includes two voltage regulators with different outputs, one fixed at 5V and the other adjustable, making it versatile for various automotive subsystems.
  • High Precision: This IC delivers highly precise voltage regulation, ensuring stable operation for sensitive automotive electronics.
  • Low Dropout: The low dropout (LDO) feature allows the regulator to continue operating efficiently even when the input voltage is very close to the output voltage, which is crucial for battery-operated applications.
  • Overtemperature Protection: The device includes built-in overtemperature protection, safeguarding the IC and connected components from potential damage due to excessive heat.
  • Short-Circuit Protection: To ensure the safety and longevity of electronic components, the L4938ED013TR is equipped with short-circuit protection.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, making it suitable for a variety of automotive electrical systems.

Applications

The L4938ED013TR is primarily utilized in the automotive industry, where it powers a diverse array of systems such as:

  • Engine control units (ECUs)
  • Body control modules
  • Infotainment systems
  • Instrument clusters

Package and Quality

STMicroelectronics packages the L4938ED013TR in a compact SO-8 package, which is ideal for space-constrained applications. The product adheres to stringent automotive quality standards, including the AEC-Q100 qualification, ensuring high reliability and performance under harsh automotive conditions.

With its robust design and comprehensive feature set, the L4938ED013TR from STMicroelectronics stands out as a top-tier power management solution for the modern automotive industry.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9161 $58.7415
36+ $3.2132 $115.6752
56+ $3.1129 $174.3224
77+ $3.0124 $231.9548
100+ $2.9120 $291.2000
133+ $2.6108 $347.2364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess