EN
  • EN
  • DE

L4963D013TR

Part No L4963D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A SO20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 9V
Maximum Input Voltage 46V
Nominal Output Voltage (Min/Fixed) 5.1V
Maximum Output Voltage 36V
Output Current 1.5A
Frequency - Switching 42kHz to 83kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 002276-L4963D013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4963D013TR CAD Model

Description

STMicroelectronics L4963D013TR Voltage Regulator

The L4963D013TR from STMicroelectronics is a highly efficient and versatile voltage regulator integrated circuit designed to meet the needs of a wide range of electronic applications. This device is part of STMicroelectronics' esteemed portfolio of power management solutions, which are renowned for their reliability and performance.

The L4963D013TR is capable of delivering an output current of up to 1.5A with an input voltage range of 8V to 55V, making it suitable for applications operating within a broad power spectrum. Its adjustable output voltage, which can be set from 5.1V to 40V via external resistors, provides designers with the flexibility to tailor the output to their specific requirements.

One of the key features of this voltage regulator is its high efficiency, which is achieved through an internal P-channel MOSFET pass transistor. This design not only reduces power loss but also helps in minimizing the thermal footprint of the device, allowing for more compact and cooler running end-products. Moreover, the L4963D013TR includes various protection features such as overcurrent protection, thermal shutdown, and a programmable under-voltage lockout, ensuring the safety and longevity of both the regulator and the system it powers.

Additionally, the L4963D013TR comes in a TO-220 package, which is known for its ease of installation and robustness. This makes it an ideal choice for applications that require a reliable power solution in potentially harsh environments, such as industrial controls, automotive electronics, and power management systems.

Designers will appreciate the low dropout voltage and the low quiescent current of the L4963D013TR, which contribute to its efficient operation even in low power or battery-powered applications. Its fast transient response ensures stable performance under varying load conditions, which is critical for maintaining the integrity of sensitive electronic circuits.

In conclusion, the STMicroelectronics L4963D013TR voltage regulator is a high-performance solution that offers design flexibility, efficiency, and reliability for a wide array of electronic devices. Its robust package, combined with comprehensive protection features, makes it an excellent choice for engineers looking to create durable and efficient power management systems.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess