EN
  • EN
  • DE

L603C

Part No L603C
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 8NPN DARL 90V 0.4A 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity 8 NPN Darlington
Maximum Current Collector 400mA
VCEO Maximum Collector-Emitter Breakdown Voltage 90V
Max Vce (sat) 2V @ 500μA, 300mA
Maximum Power Dissipation 1.8W
Temperature Range - Operating -25°C to 150°C (TJ)
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 1051270-L603C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L603C CAD Model

Description

The L603C is a state-of-the-art device from STMicroelectronics, a global semiconductor leader known for its advanced integrated circuits and solutions. This product is part of the company's extensive portfolio of power management and control components, designed to cater to a wide range of applications across various industries.

Key Features

  • High Efficiency: The L603C boasts exceptional energy efficiency, which is crucial for battery-operated devices and applications that require minimal power loss.
  • Advanced Control: With sophisticated control features, this component allows for precise power management, ensuring optimal performance and longevity of the end application.
  • Compact Design: The small footprint of the L603C makes it an ideal choice for space-constrained applications, without compromising on power or functionality.
  • Robustness: Built to withstand harsh conditions, the L603C is robust and reliable, ensuring consistent operation even in challenging environments.
  • Versatility: The versatility of this product allows it to be used in a multitude of applications, from consumer electronics to industrial systems.

Applications

The L603C is well-suited for a variety of applications, including but not limited to:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Telecommunication equipment
  • Automotive electronics
  • Industrial control and automation systems

Technical Specifications

The technical specifications of the L603C reflect its ability to deliver high performance in a compact package. Key specifications include:

  • Input voltage range
  • Output current capabilities
  • Operating temperature range
  • Protection features such as over-current, over-voltage, and thermal shutdown
  • Regulatory compliance with industry standards

For detailed technical data, designers and engineers are encouraged to consult the L603C datasheet available on the STMicroelectronics website. This comprehensive document provides in-depth information on the device's electrical characteristics, pin configurations, application circuits, and more.

In summary, the L603C from STMicroelectronics represents a blend of efficiency, control, and reliability, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess