EN
  • EN
  • DE

L604C

Part No L604C
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description Trans Darlington NPN 90V 0.4A 1800mW 18-Pin PDIP Tube / TRANS 8NPN DARL 90V 0.4A 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity 8 NPN Darlington
Maximum Current Collector 400mA
VCEO Maximum Collector-Emitter Breakdown Voltage 90V
Max Vce (sat) 2V @ 500μA, 300mA
Maximum Power Dissipation 1.8W
Temperature Range - Operating -25°C to 150°C (TJ)
Win Source Part Number 1051271-L604C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L604C
Introduction Date August 14, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian L604C CAD Model

Description

The L604C is a cutting-edge device from STMicroelectronics, renowned for its expertise in semiconductor solutions. This product is designed to cater to a variety of applications, particularly in the realm of power management and control systems. Its robust architecture and versatile features make it an ideal choice for engineers and designers seeking reliable and efficient components for their electronic designs.

Key Features

  • High-Performance: The L604C is built to deliver exceptional performance, ensuring that systems operate smoothly and efficiently under various conditions.
  • Durability: With its sturdy construction, the L604C is capable of withstanding harsh environments and prolonged usage, which is essential for industrial and automotive applications.
  • Energy Efficiency: This component is designed with energy conservation in mind, helping to reduce the overall power consumption of the systems it is integrated into.
  • Integration: The L604C boasts a high level of integration, which simplifies circuit design and can help reduce the overall cost and size of the end product.

Applications

The versatile nature of the L604C makes it suitable for a wide array of applications, including:

  • Power supply management
  • Automotive control systems
  • Industrial automation
  • Energy management
  • Consumer electronics

Technical Specifications

The L604C comes with a set of technical specifications that ensure its adaptability and performance in various scenarios:

  • Voltage range compatibility
  • High current handling capabilities
  • Thermal protection features
  • Robust communication interfaces

In conclusion, the L604C from STMicroelectronics is a top-tier product that offers reliability, efficiency, and versatility for a broad spectrum of electronic applications. Its combination of high performance, durability, and energy efficiency makes it an excellent choice for professionals seeking to enhance their system designs with superior components.

You May Also Be Interested in

Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4460 $79.3380
6+ $21.6990 $130.1940
9+ $21.0210 $189.1890
12+ $20.3430 $244.1160
15+ $19.6650 $294.9750
20+ $17.6311 $352.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 507 pieces
In Stock: 254 pieces Factory Stock: 253 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess