EN
  • EN
  • DE

L6731DTR

Part No L6731DTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR ADJ STPDN SYNC 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 1.8 V to 14 V
Number of Outputs 1
Output Voltage Adj down to 0.6V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 018316-L6731DTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6731DTR CAD Model

Description

STMicroelectronics L6731DTR Power Controller

The L6731DTR is a sophisticated power management integrated circuit (IC) from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This advanced controller is part of STMicroelectronics' portfolio of power management solutions, engineered to provide precise control over power conversion processes in electronic devices.

The L6731DTR is specifically tailored for synchronous buck converter topologies, making it an ideal choice for applications that require efficient voltage step-down conversion. Its integrated high-performance features ensure that it can handle complex power management tasks with ease. The IC is designed to operate at a switching frequency of up to 1 MHz, which allows for the use of small, low-cost external components, such as inductors and capacitors, thus reducing the overall solution size and cost.

One of the key features of the L6731DTR is its embedded high-current drivers, which provide robust gate drive capability for N-channel MOSFETs. This ensures low conduction losses and improves overall system efficiency. Additionally, the device includes an internal oscillator, under-voltage lockout, thermal shutdown, and a soft-start function to prevent inrush current at startup, enhancing the safety and longevity of the end application.

The L6731DTR also offers a variety of programmable functions, such as voltage regulation, overcurrent protection, and power good signaling. These features can be easily configured to meet the specific requirements of the application, providing designers with flexibility and control over their power management schemes.

Encased in a compact QFN package, the L6731DTR is suitable for space-constrained applications, while its advanced thermal management capabilities ensure reliable operation across a wide temperature range. Whether it's for computing systems, consumer electronics, or industrial equipment, the L6731DTR from STMicroelectronics is a versatile and efficient power management solution that delivers performance and value to any power-sensitive application.

For engineers and designers looking for a reliable power controller that combines efficiency, precision, and flexibility, the L6731DTR is an excellent choice that promises to meet and exceed power management requirements.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess