EN
  • EN
  • DE

L6756DTR

Part No L6756DTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR 2/3/4PH BUCK 40-VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Controller, Intel VR10, VR11, VR11.1
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 4
Output Voltage 0.3 V to 1.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 40-VFQFPN (6x6)
Win Source Part Number 018324-L6756DTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6756DTR CAD Model

Description

The L6756DTR is a highly efficient, monolithic synchronous step-down regulator from STMicroelectronics, a trusted name in the semiconductor industry. This advanced power solution is designed to meet the stringent power requirements of modern microprocessors and applications demanding high power density and energy efficiency.

With an input voltage range of 4.5V to 14V, the L6756DTR is versatile enough to accommodate a variety of power sources, making it suitable for a broad range of electronic applications. It offers an adjustable output voltage from 0.6V to 5.5V, which allows designers to tailor the output to the needs of the specific circuit or device being powered.

The L6756DTR boasts an impressive array of features that enhance its performance and reliability. It incorporates an integrated high-side and low-side N-channel MOSFETs, which ensures high efficiency across a wide load range. Additionally, the regulator provides a high switching frequency that can be adjusted up to 1MHz, enabling the use of small-sized external components and thus reducing the overall solution footprint.

Safety and protection are paramount in power management solutions, and the L6756DTR excels in this area. It includes under-voltage lockout, thermal shutdown, and over-current protection mechanisms that safeguard the device and the system in adverse conditions. The device also features a soft-start function that minimizes inrush current during startup, contributing to system stability.

The L6756DTR is available in a VFQFPN package, which is designed to offer excellent thermal performance and a compact layout. This makes it an ideal choice for space-constrained applications. Its advanced control loop architecture provides fast transient response and excellent line and load regulation, ensuring stable operation even under dynamic load conditions.

In summary, the L6756DTR from STMicroelectronics is a robust and efficient voltage regulator that offers flexibility, high performance, and protection features, making it well-suited for powering the next generation of electronic devices.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4722 $58.1386
32+ $3.6696 $117.4272
49+ $3.5549 $174.1901
68+ $3.4402 $233.9336
87+ $3.3255 $289.3185
117+ $2.9815 $348.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess