EN
  • EN
  • DE

LE60ABZ

Part No LE60ABZ
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 6V 0.1A 3-Pin TO-92 Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package TO-92
Dropout Voltage 500 mV
Input Bias Current 1.7 mA
Max Input Voltage 18 V
Maximum Operating Temperature 125 °C
Max Output Current 100 mA
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
Output Current 100 mA
Output Type Fixed
Output Voltage 6 V
Polarity Positive
Quiescent Current 3.6 mA
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1069285-LE60ABZ
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LE60ABZ CAD Model

Description

STMicroelectronics LE60ABZ Voltage Regulator

The LE60ABZ from STMicroelectronics is a highly efficient, low drop voltage regulator designed to deliver a fixed output with a minimal drop-out voltage. This component is an ideal choice for applications requiring a stable voltage supply, such as in automotive, industrial, and consumer electronics. With its robust design and reliable performance, the LE60ABZ ensures that sensitive electronic circuits receive a constant voltage, thereby enhancing the overall performance and longevity of the end product.

Key Features

  • Output Voltage: The LE60ABZ provides a precise output voltage, which is critical for maintaining the stability of the system it powers.
  • Low Drop-Out: The low drop-out feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, making it highly efficient in battery-operated devices.
  • Current Capacity: It is capable of delivering up to 60 mA of output current, suitable for a wide range of applications.
  • Thermal Protection: The device includes thermal shutdown protection that prevents damage from overheating, ensuring long-term reliability.
  • Wide Operating Temperature Range: The LE60ABZ operates effectively across a broad temperature range, making it versatile for various environmental conditions.

Applications

The LE60ABZ voltage regulator is well-suited for various applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Automotive electronics
  • Microcontroller power supply
  • Power management in industrial systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the LE60ABZ is no exception. This voltage regulator is manufactured to meet high standards, ensuring consistent performance and durability for the end-user. With the LE60ABZ, designers can be confident in the stability of their power supply, even in the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess