EN
  • EN
  • DE

L9911P

Part No L9911P
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr STMicroelectronics
Package Tube
Product Status Active
Applications Power Supply, Automotive Applications
Voltage - Input 7V ~ 18V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case Multiwatt-8 (Straight Leads)
Supplier Device Package 8-Multiwatt
Base Product Number L9911
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876630-L9911P
Ultra Librarian 3D Model Ultra Librarian L9911P CAD Model

Description

The L9911P from STMicroelectronics is a highly sophisticated automotive engine management system component designed to meet the rigorous demands of modern vehicle powertrains. This advanced device is engineered to enhance the performance, reliability, and efficiency of engines, contributing to the overall improvement of vehicle dynamics and emission control.

Key Features

  • Integrated Functions: The L9911P integrates multiple functions into a single chip, which simplifies the engine control unit (ECU) design and reduces the overall system complexity and cost.
  • High-Temperature Operation: Built to withstand extreme conditions, the L9911P operates reliably over a wide temperature range, making it suitable for the harsh environments found under the hood of a vehicle.
  • Robust Protection: With built-in features such as over-temperature protection, over-voltage protection, and short-circuit protection, the L9911P ensures consistent performance and longevity.
  • Diagnostic Capabilities: The device includes advanced diagnostic functions that enable real-time monitoring and fault detection, which are critical for maintaining optimal engine performance and meeting stringent emission regulations.
  • Communication Interface: The L9911P supports standard communication protocols, allowing seamless integration with other components within the vehicle's electronic system.

Applications

The L9911P is primarily used in the automotive industry, where it is a key component in engine control units. Its robustness and integrated features make it an ideal choice for a variety of applications, including:

  • Gasoline and diesel engine management systems
  • Direct injection system controls
  • Ignition system controls
  • Variable valve timing controls

Conclusion

STMicroelectronics' L9911P stands out as a high-performance, integrated solution for modern automotive engine management. By offering a combination of robust protection features, advanced diagnostics, and high-temperature operation, the L9911P is an essential component for any ECU designer looking to enhance engine performance while adhering to environmental standards. Its commitment to quality and innovation makes the L9911P a reliable and efficient choice for the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess