EN
  • EN
  • DE

L6732C

Part No L6732C
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-HTSSOP
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Supply Voltage 4.5V ~ 14V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-HTSSOP
Family Name L6732
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1920
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922626-L6732C
Ultra Librarian 3D Model Ultra Librarian L6732C CAD Model

Description

STMicroelectronics L6732C Voltage Regulator

The L6732C from STMicroelectronics is a sophisticated voltage regulator designed to deliver high performance in power management applications. This advanced component is tailored to meet the rigorous requirements of modern electronic systems, providing precise voltage control and efficient power conversion.

Key Features:

  • Adjustable Output Voltage: The L6732C offers a versatile adjustable output voltage feature, allowing designers to tailor the output to the specific needs of their application.
  • High Efficiency: With an emphasis on energy efficiency, this voltage regulator is optimized to reduce power loss during operation, making it suitable for energy-sensitive designs.
  • Thermal Protection: To ensure reliability and longevity, the L6732C is equipped with thermal protection mechanisms that prevent damage from overheating.
  • Overcurrent Protection: The device also includes overcurrent protection to safeguard against excessive current conditions that could potentially harm the electronic system.
  • Low Dropout: The low dropout (LDO) feature of the L6732C ensures stable operation even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-operated devices.

Applications:

The versatility of the L6732C voltage regulator makes it an ideal choice for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Computer systems
  • Portable devices
  • Industrial controls

Technical Specifications:

With a focus on technical excellence, the L6732C boasts specifications that ensure top-notch performance:

  • Input Voltage Range: [Insert Range]
  • Output Voltage Range: [Insert Range]
  • Maximum Output Current: [Insert Value]
  • Operating Temperature Range: [Insert Range]
  • Package Type: [Insert Package]

In conclusion, the L6732C from STMicroelectronics represents a reliable and efficient solution for voltage regulation in a multitude of electronic applications. Its combination of features and protections makes it a smart choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess