EN
  • EN
  • DE

L7806CP

Part No L7806CP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 6V 1.5A TO220FP / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 6V
Voltage Dropout (Max) 2V @ 1A (Typ)
Current - Output 1.5A
Current - Quiescent (Iq) 8 mA
PSRR 59dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Through Hole
Case / Package TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number L7806
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1320081-L7806CP
Ultra Librarian 3D Model Ultra Librarian L7806CP CAD Model

Description

STMicroelectronics L7806CP Voltage Regulator

The L7806CP is a robust linear voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the popular L78 series, which offers a range of fixed output voltage regulators that are widely used in electronic circuits. The L7806CP is specifically engineered to deliver a stable 6V output, making it an ideal choice for applications requiring a regulated 6V DC supply.

Key Features

  • Output Voltage: Precisely regulated 6V output, suitable for a variety of electronic devices and circuits.
  • Output Current: Capable of supplying up to 1.5A of output current, providing sufficient power for most low to medium power applications.
  • Thermal Overload Protection: Integrated thermal shutdown mechanism that protects the device from overheating and potential damage.
  • Short Circuit Protection: In-built short circuit protection that ensures the longevity of the regulator and the safety of the connected components.
  • Output Transistor Safe Operating Area Protection: Ensures the regulator operates within its safe operating area, even under extreme circuit conditions.
  • Wide Input Voltage Range: The L7806CP can handle input voltages from 11V to 35V, providing flexibility in various power supply scenarios.

Applications

The L7806CP is versatile and can be used across a broad spectrum of applications, including:

  • Power supplies for electronic devices such as radios, TVs, and computers
  • Battery chargers
  • Motor control circuits
  • LED lighting systems
  • Consumer electronics

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The L7806CP is built to meet the highest industry standards, ensuring stable performance and a long operational lifespan. With its robust design and protective features, the L7806CP stands out as a reliable component for any power regulation needs.

Whether you're designing a new electronic product or looking for a replacement voltage regulator, the L7806CP from STMicroelectronics offers the performance and reliability you need to ensure your devices operate smoothly and efficiently.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess