EN
  • EN
  • DE

L78L05ACD-R

Part No L78L05ACD-R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Win Source Part Number 292476-L78L05ACD-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78L05ACD-R CAD Model

Description

STMicroelectronics L78L05ACD-R Voltage Regulator

The L78L05ACD-R is a high-quality fixed output voltage regulator produced by STMicroelectronics, a leader in the semiconductor industry. This device is part of the L78L series and is designed to offer a stable 5V output voltage, making it an ideal choice for a wide range of electronic applications requiring a consistent power supply.

Key Features

  • Output Voltage: Provides a fixed output of 5V, which is essential for powering 5V logic circuits and other standard 5V-operated devices.
  • Output Current: Capable of delivering up to 100mA of output current, suitable for low power consumption applications.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even with a small difference between the input and output voltages.
  • Thermal Overload Protection: Integrated thermal overload protection safeguards the device from damage due to excessive power dissipation and high temperature.
  • Short Circuit Protection: Built-in short circuit protection enhances the safety and reliability of the regulator by preventing damage in the event of a short circuit.
  • Package Type: Available in an SO-8 package, which is compact and suitable for surface mount technology (SMT), allowing for efficient use of PCB space.

Applications

The L78L05ACD-R voltage regulator is versatile and can be used in various applications such as:

  • Battery-powered devices
  • Consumer electronics
  • Portable instrumentation
  • Low power microcontrollers
  • Peripheral drivers

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the L78L05ACD-R is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability for your electronic projects.

Whether you're developing a new project or looking to replace an existing voltage regulator in your electronic devices, the L78L05ACD-R from STMicroelectronics is an excellent choice for a reliable and consistent power supply solution.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,550+ $0.0323 $50.0650
3,315+ $0.0302 $100.1130
5,140+ $0.0292 $150.0880
7,385+ $0.0271 $200.1335
9,580+ $0.0261 $250.0380
12,000+ $0.0250 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,620 pieces
MOQ: 1550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess